EN
  • EN
  • DE

MPC574XG-324DS

Part No MPC574XG-324DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XC/G EVAL BRD / MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xC/G
Mounting Type Socket
Contents Board(s)
Base Product Number MPC574
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345842-MPC574XG-324DS
Ultra Librarian 3D Model Ultra Librarian MPC574XG-324DS CAD Model

Description

The NXP MPC574XG-324DS is a state-of-the-art microcontroller designed for automotive and industrial applications that demand high levels of performance, reliability, and safety. As part of the MPC57xx family, this microcontroller integrates cutting-edge features and technology to support a wide range of applications, from advanced driver assistance systems (ADAS) to complex powertrain and chassis control systems.

Key Features:

  • Advanced Core: Equipped with a 32-bit Power Architecture® core, the MPC574XG-324DS delivers exceptional processing capabilities, making it suitable for computation-intensive tasks.
  • Enhanced Memory: It boasts an optimized memory architecture, including up to 6MB of flash memory and 384KB of RAM, facilitating efficient data storage and quick access.
  • Multiple Communication Interfaces: The microcontroller features a variety of communication interfaces such as CAN, LIN, FlexRay, and Ethernet, allowing for versatile connectivity options.
  • Robust Safety Features: Designed with functional safety in mind, the MPC574XG-324DS meets the ISO 26262 standard, making it ideal for safety-critical applications.
  • Integrated Analog Modules: Including analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise sensor data processing and actuator control.

Applications:

The MPC574XG-324DS microcontroller is well-suited for a range of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Electric Power Steering Systems (EPS)
  • Brake Control Systems

Development Support:

To facilitate development, NXP provides comprehensive support for the MPC574XG-324DS, including software drivers, middleware, and reference designs. Developers can leverage development tools and software from NXP's extensive ecosystem to accelerate the design and deployment of their systems.

With its robust feature set and strong support infrastructure, the NXP MPC574XG-324DS microcontroller represents a highly capable solution for developers looking to push the boundaries of automotive and industrial system design.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess