EN
  • EN
  • DE

MSP-EXP432E401Y

Part No MSP-EXP432E401Y
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP432E401Y EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 51 Weeks
Features MSP432E401Y LaunchPad™ series ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Manufacturer Texas Instruments
Series SimpleLink™
Package Bulk
Core Processor ARM® Cortex®-M4F
Mounting Fixed
Family Name MSP-EXP432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Part Number 296-48027, MSP-EXP432E401Y-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928207-MSP-EXP432E401Y
Ultra Librarian 3D Model Ultra Librarian MSP-EXP432E401Y CAD Model

Description

Introducing the MSP-EXP432E401Y LaunchPad™ Development Kit

The MSP-EXP432E401Y LaunchPad™ Development Kit is a powerful and versatile platform designed by Texas Instruments to provide engineers, students, and hobbyists with a comprehensive tool for developing and prototyping with the MSP432E4 family of microcontrollers. This development kit is ideal for a wide range of applications including industrial, home automation, and Internet of Things (IoT) projects.

Key Features of the MSP-EXP432E401Y:

  • High-Performance ARM® Cortex®-M4F Core: At the heart of the MSP-EXP432E401Y is a 32-bit ARM® Cortex®-M4F core with a floating-point unit, running at frequencies up to 120 MHz, providing ample processing power for complex applications.
  • Integrated Networking Capabilities: The board includes 10/100 Ethernet MAC and PHY, enabling easy integration with wired networks, which is essential for IoT development.
  • Robust Memory Configuration: Equipped with 256KB of SRAM and 1MB of flash memory, the MSP-EXP432E401Y can handle large applications and provides plenty of room for code and data storage.
  • Comprehensive Connectivity: A variety of communication interfaces are available, including I2C, SPI, UART, and CAN, providing a multitude of options for connecting peripherals and other microcontrollers.
  • Flexible Power Options: The board can be powered through the included micro-USB connector, which also supports power debugging and device programming.
  • Support for Analog Sensors: With a 24-channel, 12-bit ADC, developers can easily integrate analog sensors and perform precise data acquisition.
  • BoosterPack™ Compatibility: The MSP-EXP432E401Y features the BoosterPack™ plug-in module headers that support a wide range of add-on boards, expanding the functionality to include wireless capabilities, displays, and more.
  • Energy Efficient: The MSP432E4 family is designed with power efficiency in mind, making it suitable for battery-powered and low-power applications.
  • Extensive Development Support: Texas Instruments provides a comprehensive suite of development tools, software libraries, and documentation, simplifying the development process and reducing time to market.

Whether you are an experienced developer or just starting out, the MSP-EXP432E401Y LaunchPad™ Development Kit offers an excellent starting point for your embedded projects. Its mix of performance, connectivity, and expandability ensures that you have the right tools to create innovative and efficient designs.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1680 $73.1680
2+ $70.8815 $141.7630
3+ $68.5950 $205.7850
4+ $66.3085 $265.2340
6+ $59.4490 $356.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess