EN
  • EN
  • DE

SN105231DGGR

Part No SN105231DGGR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984704-SN105231DGGR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN105231DGGR CAD Model

Description

The Texas Instruments SN105231DGGR is a state-of-the-art integrated circuit designed for high-performance signal processing applications. This device is a part of TI's renowned semiconductor product line, known for its reliability, durability, and cutting-edge technology. The SN105231DGGR is specifically engineered to meet the rigorous demands of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Precision: The SN105231DGGR offers exceptional accuracy and stability, making it ideal for precision applications where data integrity is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Advanced Connectivity: With support for multiple communication protocols, the SN105231DGGR ensures seamless integration with a variety of peripherals and systems.
  • Durable Design: Manufactured using Texas Instruments' rigorous quality standards, this product is built to withstand harsh operating conditions and provide consistent performance over its lifespan.

Applications

The versatility of the SN105231DGGR allows it to be used across various sectors, including:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Medical devices and instrumentation
  • Automotive electronics
  • Consumer electronics

Technical Specifications

The SN105231DGGR is housed in a compact, surface-mount package that is designed for easy integration into a wide range of electronic assemblies. Its technical specifications include:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: DGGR
  • Quality and Reliability: Meets or exceeds Texas Instruments' standards

In conclusion, the Texas Instruments SN105231DGGR is a high-quality, versatile integrated circuit that offers superior performance for a multitude of electronic applications. With its robust feature set and proven reliability, it stands as an excellent choice for designers and engineers looking to enhance their systems with TI's advanced semiconductor technology.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess