EN
  • EN
  • DE

LTC6254CMS#TRPBF

Part No LTC6254CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 280V/µs
Gain Bandwidth Product 720 MHz
-3db Bandwidth 400 MHz
Current - Input Bias 1.4 µA
Voltage - Input Offset 100 µV
Current - Supply 4.25mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC6254
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 879976-LTC6254CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6254CMS#TRPBF CAD Model

Description

Product Overview: LTC6254CMS#TRPBF

The LTC6254CMS#TRPBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications that require precision and efficiency. This op-amp is part of the LTC6254 series, which is known for its low noise, low power consumption, and high-speed operation.

Key Features

  • Low Power Consumption: The LTC6254CMS#TRPBF is optimized for low power operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • High-Speed Performance: With a gain bandwidth product of 6.5MHz and a slew rate of 1.8V/μs, this op-amp provides fast and accurate signal processing capabilities.
  • Low Noise: Its low input-referred noise characteristic ensures a clean signal amplification, which is crucial for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range when operating from low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single supply voltage of 1.8V to 5.25V or a dual supply of ±0.9V to ±2.625V, providing flexibility in various circuit designs.

Applications

The LTC6254CMS#TRPBF is suitable for a broad spectrum of applications. Its precision and low power features make it an excellent choice for:

  • Portable Medical Devices
  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Processing
  • Driving A/D Converters

Package and Quality

The op-amp is available in a compact 10-lead MSOP package, which is conducive to space-constrained applications. The part number LTC6254CMS#TRPBF indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes, and the 'PBF' suffix denotes lead-free composition, which complies with RoHS directives for environmental safety.

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LTC6254CMS#TRPBF is no exception. It is designed and manufactured to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess