EN
  • EN
  • DE

ZM4751A-7

Part No ZM4751A-7
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417918-ZM4751A-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4751A-7 CAD Model

Description

The ZM4751A-7 is a 30V Zener diode manufactured by Vishay. It's designed to regulate voltage and protect circuits from overvoltage conditions by conducting in the reverse direction when the voltage exceeds its Zener voltage. The '-7' likely indicates a specific manufacturing control or tolerance variation.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the amplitude of voltage signals.
  • Voltage References: Providing a stable voltage source for measurement and control circuits.

Features:

  • Zener Voltage: 30V (typical for ZM4751A)
  • Tolerance: Typically 5% Zener voltage tolerance.
  • Low Leakage Current: Minimal reverse current below the Zener voltage.
  • High Surge Capability: Ability to withstand transient voltage surges.
  • Surface Mount Package: Typically available in a small surface-mount package for easy assembly.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable voltage level.
  • Circuit Protection: Safeguards against damage from overvoltage events.
  • Compact Size: Allows for use in space-constrained applications.
  • Long-Term Reliability: Offers dependable performance over time.
  • Easy Implementation: Simple to integrate into various electronic designs.

Additional Details:

The ZM4751A series from Vishay is a popular choice for voltage regulation and protection. It's important to consult the official Vishay datasheet for the ZM4751A-7 to verify the exact specifications, including voltage tolerance, power dissipation, and operating temperature range. The datasheet will provide the most accurate and up-to-date information.

The maximum power dissipation must be carefully considered to prevent the diode from overheating. Proper heat sinking may be necessary in some applications.

Always refer to the manufacturer's datasheet before using this component in any application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess