EN
  • EN
  • DE

DS1856B-050

Part No DS1856B-050
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description Dual, Temperature-Controlled Resistors with Internally Calibrated Monitors and Password Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821985-DS1856B-050
Ultra Librarian 3D Model Ultra Librarian DS1856B-050 CAD Model

Description

Maxim Integrated DS1856B-050 Dual Temperature-Controlled NV Memory with Monitors

The DS1856B-050 from Maxim Integrated is a versatile and highly integrated device designed to provide robust temperature-controlled non-volatile (NV) memory solutions for a wide range of applications. This product is particularly well-suited for systems that require precise monitoring and control of temperature-sensitive operations, such as optical transceiver modules in telecom and datacom networks.

Key Features:

  • Temperature Monitoring: The DS1856B-050 includes dual temperature sensors that provide accurate monitoring, ensuring that the system operates within its specified temperature range. This feature is critical for maintaining the performance and reliability of temperature-sensitive components.
  • Non-Volatile Memory: With integrated NV memory, this device allows for the storage of critical data that must be preserved across power cycles. This includes configuration settings, calibration data, and usage logs, which are essential for system diagnostics and maintenance.
  • Programmable Alarms: Programmable temperature alarm thresholds can be set to trigger alerts when the system exceeds specified temperature limits. This proactive feature helps prevent damage to the system by allowing for immediate corrective actions.
  • High Precision: The DS1856B-050 boasts high precision in its temperature readings and memory storage capabilities, ensuring that data integrity is maintained even under fluctuating environmental conditions.
  • Easy Integration: Designed with a compact form factor and an I²C-compatible serial interface, the DS1856B-050 can be easily integrated into existing designs without the need for significant hardware modifications.

Applications:

The DS1856B-050 is ideal for a variety of applications where temperature monitoring and NV memory are critical. These include:

  • Optical transceiver modules for fiber optic networks
  • Industrial systems requiring robust environmental monitoring
  • Datacom and telecom infrastructure
  • Automotive systems where temperature data and configuration must be retained

Maxim Integrated's DS1856B-050 provides a reliable and efficient solution for designers looking to enhance their systems with sophisticated temperature monitoring and NV memory capabilities. Its dual temperature sensors, coupled with the programmable alarms and precision memory storage, make it an indispensable component for high-performance and mission-critical applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess