Products specifications

Programmable Not Verified
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1498512-MCP23018-E/SP
Ultra Librarian 3D Model Ultra Librarian MCP23018-E/SP CAD Model

You May Also Be Interested in

NXP / Nexperia
IC GPIO EXPANDER 16TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R
Lowest to $2.2480
ECAD model for PCAL9538APWJ
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Lowest to $9.4105
ECAD model for MAX7327AATG+
Microchip Technology
IC I/O EXPANDER I2C 16B 28QFN
Lowest to $5.5050
ECAD model for MCP23016T-I/ML
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin SSOP T/R
Lowest to $2.1452
ECAD model for PCA9554DB,118
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4474
ECAD model for MCP23008T-E/ML
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin SSOP T/R / IC I/O EXPANDER SPI 8B 20SSOP
Lowest to $1.9152
ECAD model for MCP23S08T-E/SS
Maxim Integrated
I2C Interface 100kHz 5.5V Automotive 20-Pin SSOP T/R / IC I/O EXPANDER I2C 8B 20SSOP
Lowest to $10.9684
ECAD model for MAX7328AAP+T
Microchip Technology
I2C Interface 1700kHz 5.5V 18-Pin SOIC W Tube / IC I/O EXPANDER I2C 8B 18SOIC
Lowest to $1.5561
ECAD model for MCP23008-E/SO
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,125 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention