EN
  • EN
  • DE
  • IT

MAX7328AAP+T

Part No MAX7328AAP+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 100kHz 5.5V Automotive 20-Pin SSOP T/R / IC I/O EXPANDER I2C 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Number of I/O 8
Interface 2-Wire
Interrupt Output No
Output Type Open Drain
Clock Frequency 100kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786966-MAX7328AAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7328
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7328AAP+T CAD Model

Description

Maxim Integrated MAX7328AAP+T I/O Expander

The MAX7328AAP+T from Maxim Integrated is a versatile I/O expander designed to provide additional digital I/O ports to a host controller via the I²C serial interface. This powerful component is ideal for applications where additional I/Os are necessary but board space is limited or when it is not feasible to use multiple microcontrollers.

This I/O expander comes in a compact 20-SSOP package, making it an excellent choice for space-constrained applications. It operates over a wide voltage range of 2.3V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This flexibility allows the MAX7328AAP+T to be integrated into a variety of designs without the need for additional voltage level translation circuits.

The device provides 8 ports that can be individually configured as either inputs or outputs, giving designers the ability to customize their system as needed. This makes the MAX7328AAP+T perfect for use in complex systems that require additional GPIOs such as LED indicators, button interfaces, or other peripheral controls.

One of the key features of the MAX7328AAP+T is its built-in level shifting capability, which allows for easy interfacing with different logic levels. This means that it can communicate with a host controller operating at one voltage level while controlling peripherals that operate at another, all without the need for external level shifters.

Furthermore, the MAX7328AAP+T supports the standard I²C fast mode (400kHz) and the extended I²C fast mode plus (1MHz), providing designers with flexibility in terms of communication speed. This high-speed I²C interface ensures efficient communication with the host controller, making it a great choice for applications that require fast data transfer between the I/O expander and the microcontroller.

For enhanced reliability, the MAX7328AAP+T includes integrated pull-up resistors on the I²C bus lines, which simplifies the design and reduces external component count. Additionally, the device features an interrupt output that alerts the host controller when an input state changes, enabling efficient software polling and power management.

In conclusion, the MAX7328AAP+T from Maxim Integrated is an excellent solution for expanding the I/O capabilities of microcontroller-based systems. Its compact size, flexible power supply range, and ease of use make it an ideal choice for a wide range of applications in the consumer, industrial, and automotive markets.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,846 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess