EN
  • EN
  • DE

MAX7300AGL-T

Part No MAX7300AGL-T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description MULTI-PORT I/O EXPANDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 28
Interface I2C, 2-Wire Serial
Interrupt Output Yes
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400 kHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SQFN (6x6)
Standard Package 57 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725002-MAX7300AGL-T
Ultra Librarian 3D Model Ultra Librarian MAX7300AGL-T CAD Model

Description

Maxim Integrated MAX7300AGL-T Product Overview

The MAX7300AGL-T from Maxim Integrated is a versatile, highly integrated GPIO (General Purpose Input/Output) expander that is designed to provide additional I/O capabilities to microcontrollers with a minimal footprint. This compact and efficient device is housed in a 40-pin TQFN package, making it ideal for space-constrained applications where I/O expansion is required.

The MAX7300AGL-T operates on a single 2.5V to 5.5V power supply, providing a flexible solution for various system voltages. With its built-in level shifting feature, it can interface with microcontrollers operating at different logic levels, ensuring seamless communication and compatibility with a wide range of devices.

One of the key features of the MAX7300AGL-T is its I²C-compatible serial interface, which supports both 400kHz fast-mode and 1.7MHz high-speed mode. This allows for easy integration into existing systems without the need for complex wiring or additional components. The device also offers 28 programmable I/O ports, which can be configured as either inputs or outputs, giving designers the flexibility to adapt the expander to their specific needs.

The MAX7300AGL-T provides robust protection features to ensure reliable operation in harsh environments. These include built-in power-on reset, voltage brown-out protection, and over-temperature shutdown. Additionally, each I/O port can be configured with programmable transition detection, enabling the detection of changes in input states without the need for continuous polling by the microcontroller, thus reducing system power consumption.

For designers looking to save power, the MAX7300AGL-T offers a shutdown mode that reduces power consumption to just 1µA (max), making it an excellent choice for battery-operated and power-sensitive applications. The device also includes an interrupt output feature, which can be used to alert the microcontroller when input states change, further enhancing its efficiency and responsiveness.

In summary, the MAX7300AGL-T is a highly integrated, power-efficient I/O expander that offers a simple and effective solution for expanding the I/O capabilities of microcontrollers. Its compact size, flexible power supply options, and robust feature set make it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess