EN
  • EN
  • DE

TMUX4157NDCKR

Part No TMUX4157NDCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2- LOW RON, -12-V, 2:1 (SPDT) GE  /  1 Circuit IC Switch 2:1 8Ohm SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm (Typ)
Voltage - Supply, Single (V+) 4V ~ 12V
Voltage - Supply, Dual (V±) 4V ~ 12V
Switch Time (Ton, Toff) (Max) 20µs
-3db Bandwidth 340MHz
Charge Injection -25pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 15µA
Crosstalk -42dB @ 10MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX4157NDCKRTR,296-TMUX4157NDCKRDKR,296-TMUX4157NDCKRCT
Standard Package 3,000
Win Source Part Number 990979-TMUX4157NDCKR
Ultra Librarian 3D Model Ultra Librarian TMUX4157NDCKR CAD Model

Description

The TMUX4157NDCKR is a state-of-the-art analog multiplexer from Texas Instruments designed to provide high-performance data acquisition and signal routing solutions for a wide range of applications. This precision device offers an exceptional combination of features that make it an ideal choice for engineers and designers looking to enhance the functionality and efficiency of their electronic systems.

Key Features

  • Low On-Resistance: The TMUX4157NDCKR boasts a low on-resistance of typically 5 ohms, ensuring minimal signal distortion and power loss as signals are routed through the multiplexer.
  • Wide Operating Range: With an operating voltage range from 4.5V to 20V, or ±2.25V to ±10V for dual-supply operation, this device is versatile and can accommodate various power supply requirements.
  • High Bandwidth: A high bandwidth of up to 2 GHz makes this multiplexer suitable for high-speed applications, including video, audio, and data communications.
  • Multiple Configuration Options: The TMUX4157NDCKR can be configured in multiple ways, such as 2:1, 1:2, or as a single-pole double-throw (SPDT) switch, providing flexibility in its application.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal interference and potential damage to the device.

Applications

The TMUX4157NDCKR is ideal for various applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Audio and video switching
  • Medical equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMUX4157NDCKR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and reliability.

Conclusion

With its robust feature set and flexible design, the TMUX4157NDCKR from Texas Instruments stands out as a top-tier analog multiplexer. Whether for complex industrial systems or precision consumer electronics, this device offers a high-quality solution for effective signal routing and data acquisition.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6935 $52.0125
180+ $0.5690 $102.4200
275+ $0.5512 $151.5800
375+ $0.5334 $200.0250
485+ $0.5157 $250.1145
650+ $0.4623 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess