EN
  • EN
  • DE

AT97SC3205-U3A15-20

Part No AT97SC3205-U3A15-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM 28TSSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface SPI
Number of I/O 4
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AT97SC3205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1150396-AT97SC3205-U3A15-20
Ultra Librarian 3D Model Ultra Librarian AT97SC3205-U3A15-20 CAD Model

Description

The AT97SC3205-U3A15-20 is a cutting-edge security module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of Trusted Platform Modules (TPMs) that are engineered to provide robust hardware-based security for a wide range of computing systems.

Key Features

  • Enhanced Security: The AT97SC3205-U3A15-20 is built to offer advanced security features that safeguard sensitive information against unauthorized access and tampering. It is compliant with the Trusted Computing Group (TCG) specifications for TPMs, ensuring industry-standard security.
  • Hardware-Based Encryption: This module supports hardware-based encryption and decryption, providing stronger protection than software-only solutions. It includes cryptographic algorithms such as RSA, SHA-1, and HMAC for secure data processing.
  • High Reliability: The robust design of the AT97SC3205-U3A15-20 ensures high reliability and long-term performance, making it suitable for mission-critical applications where security cannot be compromised.
  • Flexible Integration: With its versatile interface options, the module can be easily integrated into various computing platforms, including desktops, laptops, and embedded systems.
  • Low Power Consumption: The device is designed to operate with minimal power consumption, making it ideal for energy-sensitive applications.

Applications

The AT97SC3205-U3A15-20 is ideal for a range of applications that require secure data storage, processing, and communication. These include:

  • Secure computing for enterprise environments
  • Data protection for cloud-based systems
  • Embedded security for Internet of Things (IoT) devices
  • Protection of personal data on consumer electronics
  • Financial transactions and services

Technical Specifications

The AT97SC3205-U3A15-20 operates within a temperature range of -40°C to +85°C and is available in a 32-pin TSSOP package. It is designed to meet the rigorous standards set by the TCG for TPM 1.2 devices, ensuring compatibility and reliability for your security needs.

For more detailed technical specifications and to explore how the AT97SC3205-U3A15-20 can enhance the security of your systems, please visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess