EN
  • EN
  • DE
  • IT

DS3660B+TRL

Part No DS3660B+TRL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description 1KB SECURE MEMORY WITH PROGRAMMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tape & Reel
Applications Security
RAM Size 1K x 8
Mounting Type Surface Mount
Package / Case 49-LFBGA, CSPBGA
Supplier Device Package 49-CSBGA (7x7)
Base Product Number DS3660
Standard Package 2,500
REACH Status REACH Unaffected
Win Source Part Number 1348467-DS3660B+TRL
Ultra Librarian 3D Model Ultra Librarian DS3660B+TRL CAD Model

Description

The Maxim Integrated DS3660B+TRL is a robust secure microprocessor supervisor designed to enhance system reliability and security. This device is a critical component for systems that demand high levels of protection against power failures, unauthorized access, and environmental extremes. The DS3660B+TRL is particularly suitable for applications in the industrial, medical, and telecommunications sectors where system integrity is paramount.

Key Features

  • Power Supply Monitoring: The supervisor monitors the system power supply, ensuring that the microprocessor is reset to a known state after power-up, power-down, and brownout conditions.
  • Secure Memory: It includes secure, tamper-proof, nonvolatile memory to store sensitive data, which is crucial for applications that require data protection and integrity.
  • Watchdog Timer: An integrated watchdog timer prevents system lockup, which can be caused by software or hardware failures, by providing a system reset if the microprocessor fails to strobe within a preset time frame.
  • High Accuracy: The device features high accuracy in monitoring the power supply and other critical parameters, ensuring reliable operation under varying conditions.
  • Temperature Range: It operates over a wide temperature range, making it ideal for harsh environments commonly found in industrial applications.

Applications

  • Industrial Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure
  • Embedded Security Systems

Product Specifications

Parameter Value Package Type Tape and Reel (TRL) Operating Temperature -40°C to +85°C Supply Voltage Range Typically 3.0V to 3.6V Memory Type Nonvolatile

The Maxim Integrated DS3660B+TRL secure microprocessor supervisor is a testament to Maxim's commitment to providing advanced security and reliable system operation. Its comprehensive feature set and robust design make it an indispensable component for systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess