EN
  • EN
  • DE

STA1060N1TX

Part No STA1060N1TX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC DSP/MCU INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number STA1060
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 897869-STA1060N1TX
Ultra Librarian 3D Model Ultra Librarian STA1060N1TX CAD Model

Description

The STA1060N1TX is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the high demands of modern electronic applications, providing a robust solution for a variety of uses.

Key Features

  • High Performance: The STA1060N1TX is built to deliver exceptional performance, ensuring reliability and efficiency in its operation. It is suitable for high-speed processing applications that require quick data handling and processing capabilities.
  • Energy Efficient: In line with STMicroelectronics' commitment to sustainability, the STA1060N1TX is designed to be energy efficient, reducing the overall power consumption of the devices it powers and contributing to a greener environment.
  • Durability: Durability is a hallmark of STMicroelectronics products, and the STA1060N1TX is no exception. It is manufactured using high-quality materials that ensure longevity and resistance to wear and tear.
  • Advanced Technology: Incorporating the latest in semiconductor technology, the STA1060N1TX offers advanced features that enhance its functionality and make it a top choice for sophisticated electronic systems.

Applications

The versatility of the STA1060N1TX makes it ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Complex computing systems

Technical Specifications

With its robust technical specifications, the STA1060N1TX ensures compatibility and easy integration into various electronic systems. Users can expect high-quality performance and reliability from this product, backed by STMicroelectronics' reputation for excellence in the semiconductor industry.

Conclusion

The STA1060N1TX from STMicroelectronics represents a blend of innovation, quality, and performance. It is an exemplary product that meets the stringent requirements of today's electronic devices, offering a reliable solution for manufacturers and engineers looking to enhance their systems with superior semiconductor technology.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5465 $69.2790
13+ $9.4745 $123.1685
19+ $9.1788 $174.3972
27+ $8.8820 $239.8140
34+ $8.5863 $291.9342
46+ $7.6981 $354.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess