EN
  • EN
  • DE

LTC6241IDD

Part No LTC6241IDD
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209230-LTC6241IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6241IDD CAD Model

Description

LTC6241IDD High Speed, Low Noise, Low Power Dual Op Amp

The LTC6241IDD is a high-performance dual operational amplifier (op amp) from Linear Technology, designed to address the needs of applications requiring both speed and precision. With a combination of low noise, low power consumption, and high speed, the LTC6241IDD is an excellent choice for a wide range of applications, including sensor interfaces, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • High Speed: The LTC6241IDD boasts a gain bandwidth product of 18MHz and a slew rate of 18V/μs, enabling it to handle fast signal changes with ease, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low input noise voltage of just 1.9nV/√Hz at 1kHz, this op amp ensures signal integrity by minimizing noise, which is critical for high-fidelity audio applications and precision instrumentation.
  • Low Power: Despite its high-speed capabilities, the LTC6241IDD is designed for power efficiency, with a supply current of just 1mA per amplifier. This makes it ideal for portable and battery-powered applications where power conservation is essential.
  • Rail-to-Rail Output: The output stage of the LTC6241IDD can swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.8V to 11V, providing versatility in various circuit designs and compatibility with other system voltages.
  • Dual Amplifiers: The dual configuration of the LTC6241IDD allows for compact circuit designs, saving space and reducing component count in applications requiring more than one op amp.

Package Information

The LTC6241IDD comes in a small 8-lead DFN package, which is designed for space-constrained applications. The compact package size does not compromise the op amp's thermal performance, ensuring reliable operation even in tight spaces.

Applications

  • Active Filters
  • Data Acquisition Systems
  • Photodiode Amplifiers
  • Medical Instrumentation
  • Audio Electronics
  • Portable Test Equipment

With its impressive combination of features, the LTC6241IDD from Linear Technology stands out as a versatile and efficient solution for designers looking to enhance their systems with a dual op amp that does not compromise on speed, noise performance, or power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess