EN
  • EN
  • DE

CY8C9540A-24PVXI

Part No CY8C9540A-24PVXI
Manufacturer Infineon Technologies
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Infineon Technologies
Package Tube
Product Status Active
Programmable Not Verified
Number of I/O 40
Interface I2C
Interrupt Output Yes
Features EEPROM, POR, PWM, WDT
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 100 kHz
Voltage - Supply 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number CY8C9540
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583201-CY8C9540A-24PVXI
Ultra Librarian 3D Model Ultra Librarian CY8C9540A-24PVXI CAD Model

Description

The Infineon Technologies CY8C9540A-24PVXI is an interface integrated circuit.

  • Category: I/O expanders
  • Features: EEPROM, POR, PWM, and WDT
  • Package: Tube
  • Configuration: 48-BSSOP
  • I/O Pins: 40
  • Output Type: Open drain
  • Interface: I2C
  • Operating Voltage Range: 3V to 5.25V
  • Product Status: Active
  • Standard Package: 30 pcs
  • Operating Temperature Range: -40°C to 85°C
  • Clock Frequency: 100 kHz

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Microchip Technology
Lowest to $2.9105
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess