EN
  • EN
  • DE

PCA9534ADW

Part No PCA9534ADW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1498547-PCA9534ADW
Ultra Librarian 3D Model Ultra Librarian PCA9534ADW CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
Lowest to $1.6007
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess