EN
  • EN
  • DE

LMP93601EVM

Part No LMP93601EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR LMP93601 / LMP93601 Analog Front End (AFE) Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Analog Front End (AFE)
Utilized IC / Part LMP93601
Primary Attributes 3-Channel (Triple)
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number LMP93601
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341986-LMP93601EVM
Ultra Librarian 3D Model Ultra Librarian LMP93601EVM CAD Model

Description

The LMP93601EVM from Texas Instruments is a comprehensive evaluation module designed for testing and development purposes of the LMP93601 sensor AFE (Analog Front End). This advanced tool is specifically engineered to facilitate the analysis and optimization of sensor signal conditioning using the LMP93601 IC, which is particularly suited for a wide range of industrial, automotive, and medical applications.

Key Features of the LMP93601EVM

  • Integrated LMP93601 IC: At the heart of the EVM is the LMP93601 sensor AFE, which offers precision signal conditioning capabilities.
  • Flexible Configuration: The module provides various configuration options to cater to different sensor types and signal ranges, allowing for a versatile development environment.
  • Easy-to-use Interface: With user-friendly connectors and test points, the LMP93601EVM ensures a straightforward setup and testing process.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematic diagrams, and application notes, to assist users in fully utilizing the EVM's capabilities.

Applications

The LMP93601EVM is ideal for professionals working on applications that require high-precision analog-to-digital conversion and signal conditioning, such as:

  • Industrial sensor systems
  • Automotive sensor interfaces
  • Medical equipment monitoring
  • Process control and automation

Design Support and Resources

Texas Instruments provides extensive support for the LMP93601EVM, including reference designs and simulation tools. Engineers and developers can access a wide range of resources to accelerate the design process and ensure successful implementation of the LMP93601 sensor AFE in their projects.

Ordering Information

The LMP93601EVM is available for order through Texas Instruments' official website and authorized distributors. For pricing, availability, and additional information, interested parties are encouraged to contact Texas Instruments directly.

With the LMP93601EVM, Texas Instruments continues its tradition of offering innovative, high-quality tools for the electronics industry, empowering engineers to create sophisticated solutions with confidence and ease.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess