EN
  • EN
  • DE

MAX189ACPA

Part No MAX189ACPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +5V, Low-Power, 12-Bit Serial ADCs | IC ADC 12BIT SAR 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 75k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX189
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212501-MAX189ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX189ACPA CAD Model

Description

The MAX189ACPA is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precise voltage measurement and conversion in a compact DIP-8 package. This ADC is an ideal choice for applications that require accurate analog signal processing with a minimal footprint.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, allowing for precise data acquisition.
  • Sampling Rate: Offers a high-speed sampling rate, which is essential for capturing rapidly changing signals without losing fidelity.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX189ACPA operates with low power requirements, extending the life of battery-powered devices.
  • Single Supply Operation: It can operate from a single +5V power supply, simplifying the power design of the system.
  • Easy Interface: Features a simple digital interface that can be easily connected to microcontrollers and other digital systems.
  • Auto Shutdown: Includes an automatic shutdown feature that reduces power consumption when the ADC is not in active conversion.

Applications

The MAX189ACPA is versatile and can be used in various applications, such as:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instruments
  • Process control systems
  • Robotics

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX189ACPA is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan and across various environmental conditions.

Technical Specifications

Parameter Value
Resolution 12-bit
Package Type DIP-8
Supply Voltage (VDD) +5V
Operating Temperature 0°C to +70°C

In conclusion, the MAX189ACPA from Maxim Integrated is a robust and reliable ADC solution for designers looking to integrate precise analog-to-digital conversion capabilities into their projects with minimal power consumption and space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess