EN
  • EN
  • DE

PS2702L-1

Part No PS2702L-1
Manufacturer NEC
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155184-PS2702L-1
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2702L-1 CAD Model

Description

The PS2702L-1 is a high-isolation voltage, single-channel, high-speed, transistor output optocoupler manufactured by NEC (now Renesas Electronics). This device is designed to provide electrical isolation between circuits while enabling the transfer of digital signals.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverters: Employed to isolate control circuits from high-voltage power circuits.
  • Power Supplies: Used in power supplies for feedback isolation.
  • Microprocessor Interfaces: Isolates microprocessor-based systems from external circuits.
  • General Purpose Isolation: Provides electrical isolation in various industrial and commercial applications.

Features

  • High Isolation Voltage: Offers high isolation voltage (e.g., 5 kVrms) between input and output.
  • High-Speed Operation: Provides fast switching speeds for efficient data transfer.
  • Transistor Output: Features a transistor output for easy interfacing with digital circuits.
  • Small Package Size: Compact package for high-density mounting on PCBs.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Electrical Isolation: Provides robust electrical isolation to protect circuits from high voltages.
  • High-Speed Data Transfer: Enables fast and reliable data transfer across the isolation barrier.
  • Easy Interfacing: Simplifies circuit design with its transistor output.
  • Compact Design: Enables smaller and more efficient circuit designs due to its small package.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The PS2702L-1 optocoupler typically features a GaAlAs infrared emitting diode on the input side and a silicon phototransistor on the output side. Its operating temperature range is generally from -55°C to +100°C. Specific details regarding current transfer ratio (CTR) and other electrical characteristics can be found in the Renesas Electronics (formerly NEC) datasheet.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess