EN
  • EN
  • DE

RT7300ADGS(Z00)

Part No RT7300ADGS(Z00)
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196232-RT7300ADGS(Z00)
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT7300ADGS(Z00) CAD Model

Description

The RT7300ADGS(Z00) is a highly integrated, synchronous buck converter manufactured by Richtek USA Inc. This converter is designed to provide a cost-effective and efficient solution for various power management applications. It integrates a high-side and low-side MOSFET, minimizing external component count and simplifying the design process.

Applications:

  • Notebook Computers: Powering core voltage regulators.
  • Graphics Cards: Supplying power to GPUs.
  • Set-Top Boxes: Providing efficient power conversion.
  • LCD Monitors: Used in power supplies for display panels.
  • Distributed Power Systems: Point-of-load regulation.

Features:

  • Integrated MOSFETs: Simplifies design and reduces component count.
  • High Efficiency: Achieves peak efficiencies for reduced power loss.
  • Adjustable Output Voltage: Provides flexibility for various load requirements.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current draw.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Under-Voltage Protection (UVP): Shuts down the converter when input voltage is too low.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.
  • Soft-Start Function: Limits inrush current during startup.
  • Enable/Disable Control: Allows for easy power sequencing.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Reduced BOM Cost: Integration of MOSFETs lowers the number of external components, reducing overall bill of materials (BOM) cost.
  • High Efficiency: Minimizes power loss, resulting in cooler operation and longer battery life in portable applications.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Simplified Design: Integrated features and a small package make design and layout easier.
  • Flexibility: Adjustable output voltage allows the converter to be used in a wide range of applications.
  • Robust Protection: OCP, OVP, UVP, and OTP ensure the converter and load are protected from damage.

Additional Details:

The RT7300ADGS(Z00) typically operates with an input voltage range of 4.5V to 26V and can deliver output currents up to several amperes. The switching frequency is internally set to optimize efficiency and transient response. The device also features a power-good output signal, which indicates when the output voltage is within the specified regulation range. This feature is useful for monitoring the power supply status and ensuring proper system operation.

The device is commonly available in a thermally enhanced package to ensure proper heat dissipation. Proper layout techniques, such as minimizing loop areas and using ground planes, are essential for achieving optimal performance and minimizing noise. Furthermore, careful selection of external components, such as inductors and capacitors, is crucial for ensuring stable operation and meeting application-specific requirements.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess