EN
  • EN
  • DE

PCA9537DP,118

Part No PCA9537DP,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case TSSOP-10
Interface Type I2C, Serial, SMBus
Number of I/Os 4 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Input Voltage 5 V
Output Current 50 mA
Output Type Push Pull
Output Voltage 5 V
Brand NXP Semiconductors
Logic Family PCA9537
Logic Type I2C, SMBus
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9537DP,118 CAD Model

Description

Introducing the PCA9537DP,118 from NXP Semiconductors

The PCA9537DP,118 is an innovative and versatile I²C-bus I/O expander produced by NXP Semiconductors, a trusted name in the industry. This compact and efficient device is designed to provide your microcontroller with additional input/output (I/O) capability through a two-wire I²C-bus interface, which is particularly useful for systems with limited GPIOs.

At the heart of the PCA9537DP,118 lies a 4-bit Configuration register, a 4-bit Input port register, a 4-bit Output port register, and a 4-bit Polarity Inversion register. This allows the user to configure each I/O pin as an input or output and set the polarity inversion feature to invert the input port data. With an operating voltage range of 2.3V to 5.5V, this device is suitable for a wide array of applications and is compatible with both 3.3V and 5V logic levels.

One of the key features of the PCA9537DP,118 is its built-in level shifting capability, which enables it to be interfaced with microcontrollers of different voltage levels without the need for external components. This simplifies design and reduces the overall bill of materials. Additionally, it supports an interrupt output which can be connected to the microcontroller's interrupt input to signal a change in the input port state, further enhancing its utility in complex systems.

The PCA9537DP,118 comes in a TSSOP8 package, which is known for its small footprint. This makes it an excellent choice for space-constrained applications such as handheld devices, consumer electronics, and industrial control systems. Moreover, its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C.

With up to eight devices on the same bus, the PCA9537DP,118 allows for a significant expansion of I/O ports using a single I²C-bus, making it an ideal solution for systems that require additional I/Os without the need for complex wiring or additional microcontroller pins. Whether you are working on a simple project or a complex system, the PCA9537DP,118 provides a flexible and cost-effective way to expand your I/O capability.

Overall, the PCA9537DP,118 from NXP Semiconductors is a highly functional, reliable, and easy-to-use I/O expander that can meet the needs of a wide range of applications, offering designers a simple way to add more I/O ports to their systems while keeping the component count low.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,218 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess