EN
  • EN
  • DE

MAX9890AETA

Part No MAX9890AETA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707600-MAX9890AETA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9890AETA CAD Model

Description

The MAX9890AETA from Maxim Integrated is a sophisticated audio accessory designed to enhance the user experience by minimizing the click-and-pop noises that can occur during power cycling of audio equipment. This compact and efficient component is essential for designers looking to provide a smooth and high-quality audio performance in their consumer electronics.

Key Features

  • Click-and-Pop Suppression: The device effectively suppresses the unwanted noises that are commonly associated with the powering up and down of audio circuits, ensuring a clear and uninterrupted listening experience.
  • Low Power Consumption: With its focus on power efficiency, the MAX9890AETA is ideal for portable applications where battery life is crucial. It operates on a low supply current, thus conserving energy and extending device usage.
  • Small Package: The component comes in a small, 8-pin TDFN package, making it suitable for space-constrained applications without compromising on performance.
  • Versatile Supply Voltage: It supports a wide supply voltage range, accommodating various design requirements and ensuring compatibility with a broad range of audio systems.
  • Integrated Charge Pump: The built-in charge pump circuitry generates a negative supply voltage, which helps to eliminate external components and reduce the overall system complexity.

Applications

The MAX9890AETA is highly versatile and can be used in a variety of audio applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook Computers
  • Audio Docking Stations
  • Bluetooth Headphones and Speakers

Conclusion

Maxim Integrated's MAX9890AETA is an innovative solution for designers looking to eliminate click-and-pop noises in audio playback devices. Its low power consumption, compact form factor, and integrated features make it a highly attractive option for a wide range of audio applications. By incorporating the MAX9890AETA into their designs, engineers can ensure a high-quality audio experience for end-users, with minimal additional design complexity.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess