EN
  • EN
  • DE

PCA9574PW,118

Part No PCA9574PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 3mA
Clock Frequency 400 kHz
Voltage - Supply 1.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9574PW,118-ND,PCA9574PW-T-ND,954-PCA9574PW118,NXPNXPPCA9574PW,118,568-8714-2,935285149118,568-8714-1,568-8714-6,2156-PCA9574PW,118,PCA9574PW118,PCA9574PW-T
Standard Package 2,500
Win Source Part Number 1084248-PCA9574PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9574PW,118 CAD Model

Description

Product Overview: PCA9574PW,118 by NXP Semiconductors

The PCA9574PW,118 is a robust, low-voltage 8-bit General Purpose Input/Output (GPIO) expander designed and manufactured by NXP Semiconductors. This integrated circuit is part of a wider family of I/O expanders that offer a seamless solution for expanding I/O functionality in microcontroller-based systems when additional I/Os are needed.

Key Features

  • I2C Interface: The device features an I2C-bus interface with a fixed address, facilitating easy integration into existing systems that utilize the I2C protocol for communication.
  • Operating Voltage: It operates within a supply voltage range of 2.3V to 5.5V, making it suitable for a broad range of applications, from battery-powered devices to industrial control systems.
  • 8-bit Configuration: The PCA9574PW,118 provides eight configurable I/O pins, which can be set as either inputs or outputs, offering flexibility for various application requirements.
  • Interrupt Output: An interrupt output is available and is activated when any input state changes, which is particularly useful for wake-up and interrupt-driven applications.
  • Power-on Reset: The device includes a power-on reset feature, ensuring that it starts in a known state for reliable operation.
  • Package: The PCA9574PW,118 comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

This GPIO expander is versatile and can be used in a variety of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Embedded systems requiring additional I/Os

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCA9574PW,118 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high performance and durability for critical applications.

With its easy integration, configurable I/Os, and a wide operating voltage range, the PCA9574PW,118 is an excellent choice for designers looking to expand the capabilities of their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0946 $54.7300
115+ $0.8982 $103.2930
175+ $0.8701 $152.2675
240+ $0.8420 $202.0800
310+ $0.8140 $252.3400
415+ $0.7298 $302.8670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess