EN
  • EN
  • DE

MAX7318AUG+T

Part No MAX7318AUG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1070997-MAX7318AUG+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Embedded Design & Development, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX7318AUG+T CAD Model

Description

Maxim Integrated MAX7318AUG+T I/O Expander

The MAX7318AUG+T from Maxim Integrated is a highly versatile I/O expander that allows for a significant increase in the number of I/O ports available to a microcontroller or microprocessor system. This compact, integrated circuit is part of Maxim's extensive range of interface components designed to simplify and enhance the connectivity and control within electronic systems.

One of the key features of the MAX7318AUG+T is its 16-port I/O expansion capability, which operates with an I²C-compatible serial interface. This makes it an ideal solution for systems with limited GPIOs, as it allows the user to control multiple inputs and outputs over just two wires. The device operates within a supply voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems.

The MAX7318AUG+T's ports are configurable as either inputs or outputs, providing flexibility for a variety of use cases. For input operations, the device offers built-in pull-up resistors, which are essential for ensuring reliable logic levels when interfacing with mechanical switches or when the inputs are left floating. As outputs, the ports can sink current, which is particularly useful for driving LEDs or other low-power devices directly.

Additional features of this I/O expander include an interrupt output, which can be used to notify the host microcontroller of input state changes, thus minimizing the need for continuous polling and saving valuable processor time. The MAX7318AUG+T also supports hot insertion, which allows the device to be added to a live system without the need to power down or reset, enhancing serviceability and reducing downtime.

The MAX7318AUG+T comes in a compact 24-pin TSSOP package, which is ideal for space-constrained applications. Whether used in servers, industrial automation, consumer electronics, or automotive systems, the MAX7318AUG+T provides a reliable and efficient solution for expanding I/O capabilities with minimal impact on the overall system design.

Maxim Integrated's commitment to quality and performance is evident in the MAX7318AUG+T, making it a top choice for designers looking to optimize their system's I/O capabilities without compromising on space or power consumption.

You May Also Be Interested in

Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4369 $51.5535
36+ $2.8200 $101.5200
55+ $2.7319 $150.2545
76+ $2.6438 $200.9288
98+ $2.5556 $250.4488
131+ $2.2913 $300.1603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess