EN
  • EN
  • DE
Part No 1205
Manufacturer 3M
Catalog Misc Products
Description TAPE FILM AMBER 12.5"X 36YDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr 3M
Series 1205
Package Bulk
Product Status Active
Tape Type Film
Adhesive Acrylic
Backing, Carrier Polyimide
Thickness 0.0030" (3.0 mils, 0.076mm)
Thickness - Adhesive 0.0020" (2.0 mils, 0.051mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 12.50" (317.50mm)
Length 108' (32.9m) 36 yds
Color Amber
Usage Insulating, High Temperature
Temperature Range -40°F ~ 311°F (-40°C ~ 155°C)
Shelf Life Start Date of Manufacture
Shelf Life 60 Months
Storage/Refrigeration Temperature 50°F ~ 80°F (10°C ~ 27°C)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.90.5030
Win Source Part Number 538454-1205
Ultra Librarian 3D Model Ultra Librarian 1205 CAD Model

Description

The 538454-1205 is a tape from 3M's 1205 series.

  • Color: Amber
  • Application: Insulating and high-temperature
  • Length: 108' (32.9m) or 36 yards
  • Thickness: 0.0030" (3.0 mils, 0.076mm)
  • Width: 12.50" (317.50mm)
  • Adhesive: Acrylic
  • Backing/Carrier: Polyimide
  • ECCN: EAR99
  • Shelf Life: 60 months from the date of manufacture
  • Storage/Refrigeration Temperature: 50°F and 80°F (10°C and 27°C)
  • HTSUS Code: 3919.90.5030

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess