EN
  • EN
  • DE
  • IT

IT8570E/AXA

Part No IT8570E/AXA
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826366-IT8570E/AXA
Ultra Librarian 3D Model Ultra Librarian IT8570E/AXA CAD Model

Description

The IT8570E/AXA is an Embedded Controller (EC) from ITE Tech. This EC is a crucial component in modern laptop and embedded systems, responsible for handling a variety of low-level functions and power management tasks. It communicates with other system components, such as the CPU, chipset, and peripherals, to ensure proper operation and energy efficiency.

Applications

  • Laptop computers: Used for power management, keyboard and touchpad control, fan control, and system monitoring.
  • Notebooks: Similar application to laptops, managing power and peripheral devices.
  • Embedded systems: Can be implemented to control different parts of an embedded design, such as sensors and actuators.

Features

  • Power Management: Advanced power management features to optimize battery life and reduce energy consumption.
  • Keyboard and Touchpad Control: Interfaces with the keyboard and touchpad to handle user input.
  • Fan Control: Monitors system temperature and adjusts fan speed to maintain optimal cooling.
  • System Monitoring: Monitors voltage, current, and temperature sensors to detect potential issues.
  • Embedded microcontroller: Contains a built-in microcontroller that executes firmware to control various system functions.
  • Serial interface: Allows communication with other system components via serial protocols.
  • GPIO: Provides general-purpose input/output pins for interfacing with external devices.

Benefits

  • Improved battery life: Power management features extend battery life in portable devices.
  • Enhanced system stability: Monitoring and control features help prevent overheating and other system issues.
  • Simplified system design: Integrated functionality reduces the need for external components.
  • Reduced power consumption: Optimized power management algorithms minimize energy usage.
  • Reliable Operation: Designed for robust and stable operation in demanding environments.

The IT8570E/AXA plays a vital role in the overall performance and reliability of the system it's embedded in. Its power management features are essential for modern laptops, where battery life is a key selling point. It enables a more energy-efficient, stable, and responsive system, ultimately providing a better user experience.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess