EN
  • EN
  • DE

TMDS3P701016AE

Part No TMDS3P701016AE
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320LF2407A EVAL BRD / TMS320LF2407A C2000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320LF2407A
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341768-TMDS3P701016AE
Ultra Librarian 3D Model Ultra Librarian TMDS3P701016AE CAD Model

Description

Introducing the TMDS3P701016AE from Texas Instruments

The TMDS3P701016AE is a cutting-edge solution for high-speed signal transmission, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This product is part of TI's interface ICs category and is designed to meet the rigorous demands of modern digital communication systems.

Key Features

  • High-Speed Data Transmission: The TMDS3P701016AE is capable of supporting extremely high data rates, making it an ideal choice for applications that require fast and reliable data transfer.
  • Robust Signal Integrity: With advanced signal conditioning features, this device ensures that signal integrity is maintained even under challenging conditions, such as long cable runs or noisy environments.
  • Low Power Consumption: Power efficiency is a hallmark of this product, which is designed to operate with minimal power consumption, thereby reducing the thermal footprint and enhancing system reliability.
  • Flexible Integration: The compact form factor and versatile I/O options make the TMDS3P701016AE easy to integrate into a wide range of applications, from consumer electronics to industrial systems.

Applications

The TMDS3P701016AE is a versatile component that can be used in various applications such as:

  • Digital Video Interfaces (DVI)
  • High-Definition Multimedia Interface (HDMI)
  • DisplayPort Interconnects
  • High-Speed Data Acquisition Systems
  • Advanced Telecommunications Infrastructure

Quality and Reliability

As with all Texas Instruments products, the TMDS3P701016AE is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards. Customers can trust this product to deliver exceptional performance and reliability in their high-speed digital applications.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TMDS3P701016AE, including detailed datasheets, application notes, and design resources. Engineers and product designers can access a wealth of information to help them effectively incorporate this device into their designs.

In summary, the TMDS3P701016AE from Texas Instruments represents a state-of-the-art solution for high-speed digital communication. Its combination of speed, signal integrity, low power, and ease of integration makes it an excellent choice for designers looking to enhance their products with reliable and efficient data transmission capabilities.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess