EN
  • EN
  • DE

TMDX5515EZDSP

Part No TMDX5515EZDSP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Board Type Evaluation Platform
Type DSP
Platform eZdsp™
Utilized IC / Part TMS320C55x
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX5515
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341943-TMDX5515EZDSP
Ultra Librarian 3D Model Ultra Librarian TMDX5515EZDSP CAD Model

Description

The TMDX5515EZDSP is a high-performance digital signal processor (DSP) development kit from Texas Instruments (TI), designed to provide developers with a robust platform for building and testing audio and voice-related applications. This development kit is centered around the TMS320C5515 DSP, which is part of TI's TMS320C5000™ series known for its low-power consumption and optimal performance in processing audio signals.

Key Features

  • High-Performance DSP: The TMS320C5515 DSP core offers a maximum frequency of 300MHz, providing ample processing power for complex audio signal processing tasks.
  • Integrated Peripherals: This development kit includes a range of built-in peripherals such as USB 2.0 full-speed port, I2C, SPI, UART interfaces, and an MMC/SD card slot, enabling easy connectivity and data storage options.
  • On-board Audio Codec: The TMDX5515EZDSP features a high-quality, 16-bit stereo audio codec, allowing for direct capture and playback of audio signals.
  • Extensive Memory: With on-chip memory and the ability to expand via an external memory interface, this kit supports complex applications and data-intensive operations.
  • Low Power Consumption: The TMS320C5515 DSP is optimized for low-power applications, making it ideal for portable and battery-powered devices.
  • Software Support: TI provides a comprehensive software development kit (SDK) with libraries and examples to accelerate development.

Applications

The TMDX5515EZDSP is suitable for a wide range of applications, particularly those requiring efficient audio signal processing, such as:

  • Voice Recognition
  • Audio Encoding/Decoding
  • Active Noise Cancellation
  • Speech Processing
  • Instrumentation and Measurement

Development Support

Developers can take advantage of the accompanying software tools and integrated development environment (IDE) to streamline the coding, debugging, and testing of their applications. The kit also includes extensive documentation and support from the TI community and forums, making it an invaluable resource for both novice and experienced DSP developers.

You May Also Be Interested in

Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess