EN
  • EN
  • DE

RH03AECW3X

Part No RH03AECW3X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294451-RH03AECW3X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH03AECW3X CAD Model

Description

The RH03AECW3X is a rotary potentiometer manufactured by ALPS Electric. This component is an electromechanical transducer used to control electrical resistance by manual rotation of its shaft. Potentiometers like the RH03AECW3X are essential components in a wide range of electronic devices.

Applications

  • Audio and Video Equipment: Volume controls, tone adjustments, and balance settings in amplifiers, receivers, and mixers.
  • Home Appliances: Setting controls for temperature, speed, and other variables in devices like ovens, washing machines, and fans.
  • Test and Measurement Instruments: Fine-tuning adjustments in signal generators, oscilloscopes, and multimeters.
  • Industrial Control Systems: Manual adjustments in process controllers, motor speed controls, and robotic systems.
  • Automotive Electronics: Control knobs for car audio systems, climate control, and instrument panel dimming.

Features

  • Rotary Adjustment: Enables smooth and continuous variation of resistance through rotational movement.
  • Compact Size: Designed to fit into small electronic devices with limited space.
  • Carbon Composition Element: Provides a good balance of performance, cost-effectiveness, and reliability.
  • Long Rotational Life: Designed to withstand numerous rotations without significant degradation of performance.
  • Various Resistance Values: Available in a wide range of resistance values to suit different circuit requirements.

Benefits

  • Precise Control: Allows for accurate and repeatable adjustments of electronic circuit parameters.
  • User-Friendly Interface: Provides a simple and intuitive method for controlling device settings.
  • Cost-Effective Solution: Offers excellent performance at a reasonable price point.
  • Reliable Operation: Ensures consistent and dependable performance over an extended lifespan.
  • Versatile Applications: Suitable for a broad range of electronic devices and systems.

Additional Details

The RH03A series generally features a 300-degree electrical rotation angle. The part's rated power dissipation is approximately 0.05W. Resistance tolerance typically ranges from ±20%. The operating temperature range is commonly -10°C to +70°C. The shaft is likely made of metal, and the housing is likely made of plastic. Refer to the specific datasheet for precise specifications related to the RH03AECW3X model.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess