EN
  • EN
  • DE

DB-LQFP48-LPC2103

Part No DB-LQFP48-LPC2103
Manufacturer Future Designs Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Future Designs Inc.
Series LPC2100
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform USB-Dongle Derivative Board
For Use With/Related Products LPC2103
Mounting Fixed
Contents Board(s)
Win Source Part Number 779992-DB-LQFP48-LPC2103
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 24, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DB-LQFP48-LPC2103 CAD Model

Description

The Future Designs Inc. evaluation platform board(s) is designed for use with LPC2103 microcontroller from Future Designs Inc..

  • Core Processor: ARM7
  • Type: USB-Dongle Derivative Board
  • Mounting Type: Fixed
  • Operating System: No OS
  • Introduction Date: January 24, 2008
  • Obsolete/EOL Date: Estimated EOL date

You May Also Be Interested in

Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess