EN
  • EN
  • DE
  • IT

MCB2103

Part No MCB2103
Manufacturer ARM
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD EVAL NXP LPC2101/2101/2103
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ARM
Series LPC2100
Part Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform Keil MCB2103
Related Parts LPC2103
Mounting Type Fixed
Contents Board(s)
Win Source Part Number MCB2103-225135
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCB2103 CAD Model

Description

The MCB2103-225135 is an evaluation platform board designed for the LPC2100 series microcontroller.

  • Manufacturer: ARM
  • Core Processor: 32-bit, ARM7
  • Mounting: Fixed, Mountable
  • Related Part: LPC2103
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
Raspberry Pi
RASPBERRY PI PICO H RP2040
Need more? Email Us
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess