Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F2
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
For Use With/Related Products STM32F207IGH6
Mounting Fixed
Contents Board(s), LCD
Win Source Part Number 795700-STM3220G-JAVA
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 02, 2012
ECCN 5A991.b.1
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM3220G-JAVA CAD Model

Description

Introducing the STM3220G-JAVA Development Board

The STM3220G-JAVA is an innovative product from STMicroelectronics, designed to offer a robust platform for developers working with embedded Java applications. This development board is built around the high-performance STM32F2 series microcontroller, which is based on the ARM Cortex-M3 core, providing a perfect balance between processing power and energy efficiency.

At the heart of the STM3220G-JAVA is the STM32F207IGH6 MCU, which boasts a maximum frequency of 120 MHz and includes a comprehensive set of peripherals. With its 1 MB of Flash memory and 128 KB of RAM, it is well-suited for handling complex applications. The inclusion of Java support on this board simplifies development, allowing for quicker deployment of applications across various industries.

The development board comes with a range of features that make it an excellent choice for prototyping and product development:

  • Connectivity: The STM3220G-JAVA offers multiple connectivity options, including Ethernet, USB OTG, CAN, and several serial interfaces, making it suitable for IoT projects and connected devices.
  • Display Interface: An LCD parallel interface, along with a touchscreen controller, allows for the creation of intuitive user interfaces for your applications.
  • Expansion: The board includes an ST Zio connector, which is compatible with the Arduino Uno V3 connectivity, and an ST morpho extension pin header for full access to all STM32 I/Os, allowing for easy expansion with specialized add-ons or custom daughterboards.
  • Debugging: For debugging purposes, the board comes with an integrated ST-LINK/V2 debugger/programmer, eliminating the need for external tools.

Software development is supported by a range of STMicroelectronics tools, including the STM32CubeMX for initialization code generation, and a variety of IDEs. The board is also compatible with the Java ME 8 platform, which provides a dedicated API for embedded systems and can significantly reduce development time.

Whether you're developing smart home devices, industrial control systems, or any other application requiring a powerful microcontroller with Java support, the STM3220G-JAVA development board is an excellent choice. Its rich set of features and ease of use make it an invaluable tool for both hobbyists and professional developers alike.

You May Also Be Interested in

STMicroelectronics
KIT EVAL DISCOVERY STM32F3 / STM32F303VCT6 Microcontroller Discovery Kit 48KB RAM 256KB Flash Win 7/Win Vista/Win XP
Lowest to $39.4294
ECAD model for STM32F3DISCOVERY
Texas Instruments
KIT EXPERIMENTER F28035 / TMS320F28035 Microcontroller Experimenter Kit
Need more? Email Us
ECAD model for TMDSDOCK28035
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355
Renesas Electronics America
KIT DEVELOPMENT FOR RL78/G12 / R5F1026AASP Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F1026A-TB
Renesas Electronics America
BOARD 78K0R FG3 UPD78F1845 TEST / UPD78F1845GC Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-78K0RFG3-TB
NXP / Nexperia
BOARD EVAL FOR MPC5554 / MPC5554  Microcontroller Evaluation Kit 512KB RAM
Need more? Email Us
ECAD model for MPC5554EVBE
STMicroelectronics
KIT DISCOVERY STM32 F0 SERIES / STM32F030R8T6 Microcontroller Discovery Kit 8KB RAM 64KB Flash Win 7/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32F0308-DISCO
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
ECAD model for MM900EV-LITE
STMicroelectronics
EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32L152C-DISCO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention