EN
  • EN
  • DE

MSP-EXP430FR2355

Part No MSP-EXP430FR2355
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430FR2
Package Bulk
Product Status Active
Type MCU 16-Bit
Core Processor MSP430
Platform LaunchPad™
Utilized IC / Part MSP430FR2355
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Interconnect System LaunchPad
Base Product Number MSP-EXP430
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 928206-MSP-EXP430FR2355
Ultra Librarian 3D Model Ultra Librarian MSP-EXP430FR2355 CAD Model

Description

The MSP-EXP430FR2355 LaunchPad Development Kit from Texas Instruments is a user-friendly and powerful platform for engineers and hobbyists alike to jumpstart their development on the MSP430 microcontroller family. This development kit is centered around the MSP430FR2355, a microcontroller that boasts a rich set of features including a 32-bit hardware multiplier, a 12-bit analog-to-digital converter (ADC), and up to 32KB of non-volatile memory.

One of the standout features of the MSP430FR2355 is its integrated Ferroelectric Random Access Memory (FRAM), which combines the speed of RAM with the persistence of flash storage, allowing for faster write times and exceptionally low power consumption. This makes the MSP-EXP430FR2355 an excellent choice for battery-powered and energy-harvesting applications.

The development kit includes everything needed to start designing with the MSP430FR235x MCUs. It provides on-board emulation for programming and debugging, as well as buttons and LEDs for a simple user interface. The backchannel UART provided through USB to a PC enables developers to easily communicate with the microcontroller.

Moreover, the MSP-EXP430FR2355 LaunchPad supports the EnergyTrace technology, which is a tool that allows developers to measure and optimize their application's energy consumption. This is particularly useful for portable and remote sensing applications where power efficiency is crucial.

Extensibility is another key feature of the MSP-EXP430FR2355. The BoosterPack plug-in module connectors make it easy to add functionalities like wireless connectivity, graphical displays, environmental sensing, and much more. With the vast ecosystem of BoosterPacks available, the possibilities for expansion are nearly endless.

Whether you're a professional engineer working on industrial applications, a student learning about embedded systems, or a DIY enthusiast creating smart gadgets at home, the MSP-EXP430FR2355 LaunchPad Development Kit provides a robust platform for innovation and exploration.

You May Also Be Interested in

NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5301 $73.0602
4+ $29.9735 $119.8940
6+ $29.0368 $174.2208
8+ $28.1001 $224.8008
10+ $27.1635 $271.6350
13+ $24.3534 $316.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess