EN
  • EN
  • DE

STM32F3DISCOVERY

Part No STM32F3DISCOVERY
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EVAL DISCOVERY STM32F3 / STM32F303VCT6 Microcontroller Discovery Kit 48KB RAM 256KB Flash Win 7/Win Vista/Win XP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F3
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M4
Platform Discovery Kit
For Use With/Related Products STM32F303VCT6
Mounting Fixed
Contents Board(s)
Win Source Part Number 795703-STM32F3DISCOVERY
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F3DISCOVERY
Introduction Date September 03, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM32F3DISCOVERY CAD Model

Description

The STM32F3DISCOVERY Discovery kit is a valuable tool for developers and engineers who are looking to explore the features and capabilities of the STM32F3 series microcontrollers by STMicroelectronics. This kit allows for a wide range of applications, including motor drive and application control, thanks to its high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 72 MHz.

This development board is designed to provide an affordable and flexible way for users to try out new concepts and build prototypes with the STM32F303VCT6 microcontroller, which combines the high performance of the ARM Cortex-M4 core with a rich set of peripherals and the FPU (Floating Point Unit).

Key Features:

  • STM32F303VCT6 microcontroller featuring 256 KB Flash, 48 KB RAM in an LQFP100 package
  • On-board ST-LINK/V2 for PCB version A or B or ST-LINK/V2-B for PCB version C and newer, to provide debugging and programming capabilities
  • Board power supply through USB bus or from an external 3 V or 5 V supply voltage
  • Extension header for all LQFP100 I/Os for quick connection to prototyping board and easy probing
  • An array of LEDs and push-buttons for user interaction and feedback
  • Integrated linear accelerometer, gyroscope, and magnetic field sensor for complete motion detection
  • Several demonstration software packages available, including a variety of examples and preconfigured projects

With its embedded ST-LINK/V2 debugger/programmer, there is no need for an external probe, making it exceptionally easy to get started with programming and debugging. The extensive range of integrated peripherals, including various timers, ADC, DAC, and more, make it suitable for a host of different applications.

The STM32F3DISCOVERY board also supports further expansion with other specialized add-on boards to make it even more versatile for specific applications. With the comprehensive development ecosystem of STMicroelectronics' software tools and the supportive online community, the STM32F3DISCOVERY kit is an excellent starting point for exploring the capabilities of STM32 microcontrollers.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2048 $70.4096
4+ $28.8860 $115.5440
6+ $27.9833 $167.8998
8+ $27.0806 $216.6448
10+ $26.1780 $261.7800
13+ $23.4699 $305.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess