EN
  • EN
  • DE

TMDSDSK33-0E

Part No TMDSDSK33-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320VC33 EVAL BRD / TMS320VC33 - DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320VC33
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1341879-TMDSDSK33-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDSK33-0E CAD Model

Description

The TMDSDSK33-0E is a highly integrated development kit from Texas Instruments, designed to offer a robust platform for engineers and developers working with TI's advanced microprocessors. This development kit is tailored for those looking to dive into the world of digital signal processing (DSP) with the TMS320 family, particularly the TMS320DSC33 digital signal controllers.

Key Features

  • High-Performance DSP: Equipped with the TMS320DSC33 DSP core, this kit provides a high-speed and efficient processing solution for a variety of complex algorithms and applications.
  • Integrated Development Environment (IDE): Comes with an IDE that supports full application development, from code writing and debugging to performance analysis.
  • Extensive Memory: Features on-board memory, including RAM and flash, for program storage and execution, facilitating rapid development and testing.
  • Connectivity and Expansion: Includes a host of connectivity options such as JTAG, USB, and serial ports for easy interfacing with other devices and systems.
  • On-board Peripherals: Offers various integrated peripherals to simulate real-world scenarios and enhance the development experience.

Applications

The TMDSDSK33-0E is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Telecommunications
  • Audio processing

Support and Resources

Texas Instruments provides comprehensive support for the TMDSDSK33-0E development kit. Users have access to an extensive library of documentation, including data sheets, user manuals, and application notes. Additionally, the TI community and support forums are valuable resources for troubleshooting and learning from other experienced developers.

Conclusion

The TMDSDSK33-0E from Texas Instruments is an exceptional development kit for professionals and hobbyists alike. Its combination of a powerful DSP core, user-friendly IDE, and extensive connectivity makes it an ideal platform for developing sophisticated DSP applications. With robust support and resources from TI, users can confidently embark on their DSP projects and bring innovative solutions to market.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess