EN
  • EN
  • DE

TMDSPREX28335

Part No TMDSPREX28335
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Type MCU 32-Bit
Core Processor C28x
Utilized IC / Part TMS320F28335
Mounting Type Fixed
Contents Board(s), Cable(s), Accessories
Board Type Evaluation Platform
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSPREX28335
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937048-TMDSPREX28335
Ultra Librarian 3D Model Ultra Librarian TMDSPREX28335 CAD Model

Description

The TMDSPREX28335, from Texas Instruments, is a high-performance digital signal controller (DSC) development kit designed to provide an efficient solution for advanced digital signal processing applications. With its robust architecture and a wide range of features, the TMDSPREX28335 is an ideal platform for developers working on projects that require intensive real-time processing capabilities, such as industrial control, digital power conversion, and advanced motor control systems.

Key Features:

  • Powerful Processing Core: At the heart of the TMDSPREX28335 is the TMS320F28335, a powerful DSC that combines the best of microcontroller and digital signal processor (DSP) architectures. It operates at a frequency of up to 150 MHz, offering 300 MIPS (Million Instructions Per Second) performance.
  • Integrated Peripherals: The development kit comes with a range of integrated peripherals, including PWM outputs, analog-to-digital converters (ADCs), capture inputs, and communication interfaces such as UART, SPI, CAN, and I2C, facilitating versatile connectivity and sensor interfacing.
  • High-Resolution PWM: The device features high-resolution pulse width modulation (PWM) outputs, which are essential for precise control in power electronics applications, such as inverters and converters.
  • Advanced Memory Architecture: With 512KB of flash memory and 68KB of RAM, the TMDSPREX28335 offers ample storage for complex algorithms and data buffering, ensuring smooth and efficient operation.
  • Development Tools: Texas Instruments provides comprehensive development tools, including the Code Composer Studio™ Integrated Development Environment (IDE), which simplifies coding, debugging, and programming tasks.
  • Expandability: The development kit includes an expansion port, allowing developers to easily add custom or additional modules to extend the functionality of their projects.

Applications:

The TMDSPREX28335 is well-suited for a variety of applications, particularly those requiring high-speed, precision control and processing, such as:

  • Industrial automation and robotics
  • Digital motor or motion control
  • Renewable energy systems, including solar inverters and wind turbine controllers
  • Power supplies and converters
  • Automotive and transportation systems

With its exceptional processing capabilities and extensive set of peripherals, the TMDSPREX28335 development kit is a versatile and powerful tool for engineers and developers looking to innovate and excel in their respective fields.

You May Also Be Interested in

Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess