EN
  • EN
  • DE

TL431AILPRMG

Part No TL431AILPRMG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 053177-TL431AILPRMG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431AILPRMG CAD Model

Description

ON Semiconductor TL431AILPRMG Voltage Reference

The ON Semiconductor TL431AILPRMG is a three-terminal adjustable shunt regulator with specified thermal stability over a full operation range. This precision voltage reference is designed for use in a wide variety of applications, including power supplies, battery chargers, and voltage monitoring. Its output voltage can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors.

Key Features

  • Adjustable Output: The TL431AILPRMG offers an output voltage range that is adjustable from 2.495 V to 36 V, ensuring versatility in various applications.
  • High Stability: With a guaranteed thermal stability, the device performs consistently across a full range of operating temperatures.
  • Low Output Noise: It is designed to have low output noise, which is crucial for sensitive electronic applications.
  • Low Dynamic Output Impedance: The dynamic output impedance of the TL431AILPRMG is typically 0.22 Ω, contributing to stable load regulation.
  • Surface-Mount Package: The device comes in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

Applications

The TL431AILPRMG is suitable for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Linear power supplies
  • Automotive electronics
  • Voltage monitoring circuits
  • Portable devices

Technical Specifications

Some of the key technical specifications of the TL431AILPRMG include:

  • Reference Voltage: 2.495 V typical
  • Operating Temperature Range: -40°C to +85°C
  • Package: TO-92
  • Standard Deviation of Reference Voltage: 0.5% at 25°C
  • Knee Current: 1 mA typical

The ON Semiconductor TL431AILPRMG is a reliable and versatile adjustable shunt regulator that offers excellent performance for a wide range of voltage regulation needs. With its high stability and low noise characteristics, it is an ideal choice for designers looking for a precision voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1508 $58.0580
935+ $0.1237 $115.6595
1,450+ $0.1199 $173.8550
1,995+ $0.1160 $231.4200
2,575+ $0.1122 $288.9150
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess