EN
  • EN
  • DE

MBR350RLG

Part No MBR350RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 740mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 50V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1216130-MBR350RLG
Manufacturer Homepage www.onsemi.com
Family Name MBR350
Introduction Date May 05, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR350RLG CAD Model

Description

The MBR350RLG from ON Semiconductor is a highly efficient, robust Schottky Barrier Rectifier designed for use in high-frequency rectification and power supplies. This state-of-the-art component is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for a wide array of electronic applications.

Key Features

  • Voltage Rating: The MBR350RLG boasts a maximum repetitive peak reverse voltage of 50V, making it suitable for a variety of low voltage applications.
  • Current Capacity: With a forward continuous current of 3A, this device can handle moderate power requirements with ease.
  • Low Power Loss: The low forward voltage drop (Vf) ensures minimal power loss during operation, contributing to the overall efficiency of the system it's integrated into.
  • High Surge Capacity: It can withstand high surge currents, providing reliable performance under sudden high current conditions.
  • Package: The MBR350RLG comes in a Pb-free, RoHS-compliant Axial Lead package, which is suitable for through-hole mounting, providing ease of integration into existing designs.
  • TJ Max: It has a maximum operating junction temperature of 150°C, allowing for operation in high-temperature environments.

Applications

The versatility of the MBR350RLG makes it ideal for a range of applications. It is commonly used in:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection devices

Quality and Reliability

ON Semiconductor is renowned for its high-quality products, and the MBR350RLG is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring long-term reliability and performance. The device is also backed by ON Semiconductor's technical support and expertise, offering peace of mind to designers and engineers.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2314 $57.8500
610+ $0.1899 $115.8390
945+ $0.1840 $173.8800
1,300+ $0.1780 $231.4000
1,680+ $0.1721 $289.1280
2,250+ $0.1543 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess