EN
  • EN
  • DE

TMDX470MF066USB

Part No TMDX470MF066USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part TMS470
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX470
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341811-TMDX470MF066USB
Ultra Librarian 3D Model Ultra Librarian TMDX470MF066USB CAD Model

Description

The TMDX470MF066USB from Texas Instruments is a high-performance development tool designed to provide engineers with a flexible and powerful platform for creating and testing applications targeted for the Texas Instruments Hercules™ microcontroller family. This development kit is specifically tailored for the RM46 microcontrollers, which are part of the Hercules RM series, known for their robust safety features and exceptional performance in critical applications.

Key Features

  • USB Connectivity: The TMDX470MF066USB development kit includes a USB interface, which facilitates easy connection to a host computer for programming and debugging purposes. This ensures a seamless development experience with the ability to quickly upload and test software on the microcontroller.
  • Integrated Development Environment (IDE) Support: Texas Instruments provides comprehensive support for leading IDEs, making it easy for developers to write, compile, and debug their code in an environment that best suits their workflow.
  • Advanced Debugging Features: The development board comes equipped with advanced debugging features, including JTAG connectivity, which allows for in-depth analysis and troubleshooting of applications, ensuring developers can efficiently refine their designs.
  • Extension Capabilities: With expansion headers, the TMDX470MF066USB allows for additional modules and peripherals to be connected, offering developers the flexibility to extend the platform's capabilities and integrate it with a wide range of external devices.
  • Robust Safety Features: The RM46 microcontrollers are designed with safety-critical applications in mind, featuring dual CPUs in lockstep, ECC on both flash and RAM, and built-in self-test hardware, which are all supported by the TMDX470MF066USB development kit.
  • Comprehensive Documentation and Support: Texas Instruments provides extensive documentation, software libraries, and application notes, ensuring that developers have all the resources they need to get started and to optimize their use of the development kit.

Applications

The TMDX470MF066USB is ideal for developing advanced applications in industries such as automotive, industrial automation, aviation, and medical devices, where reliability and safety are paramount. Whether it's for motor control systems, safety-critical communication systems, or complex control systems, this development kit provides a reliable foundation for building sophisticated and secure applications.

Summary

In summary, the TMDX470MF066USB from Texas Instruments is an exceptional development tool that offers a rich set of features and capabilities, making it an excellent choice for professionals seeking to develop high-reliability applications with the Hercules RM series microcontrollers.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess