EN
  • EN
  • DE

TMDXVSK642-3

Part No TMDXVSK642-3
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320DM64X EVAL BRD / TMS320DM64x C6000™, VelociTI™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™, VelociTI™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320DM64x
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341705-TMDXVSK642-3
Ultra Librarian 3D Model Ultra Librarian TMDXVSK642-3 CAD Model

Description

The TMDXVSK642-3 is a cutting-edge development kit from Texas Instruments, designed to offer engineers and developers a comprehensive platform for creating and testing applications that leverage the capabilities of the powerful TMS320C642x DSP series. This development kit is an essential tool for those working in the fields of digital signal processing, multimedia, communications, and real-time control systems.

Key Features

  • High-Performance DSP: At the heart of the TMDXVSK642-3 is a TMS320C642x DSP, which is renowned for its high processing power and efficiency, making it ideal for demanding applications that require intensive computation.
  • Expansion Capabilities: The development kit includes a variety of expansion ports and connectors, allowing for the addition of various peripherals and interfaces to extend the functionality of the system.
  • Integrated Development Environment: It comes with an integrated development environment (IDE) that supports a complete suite of software tools, including compilers, debuggers, and performance analyzers to streamline the development process.
  • On-Board Debugging: With an on-board JTAG emulator and advanced debugging features, developers can easily diagnose and troubleshoot their applications in real-time.
  • Rich Set of Peripherals: The kit is equipped with a wide range of on-board peripherals, such as Ethernet, USB, audio and video interfaces, which are essential for multimedia and communication applications.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including datasheets, user manuals, and application notes, to assist with the development process and ensure a smooth user experience.

Applications

The TMDXVSK642-3 is versatile and can be used for a variety of applications, including:

  • Audio and video processing
  • Wireless and wired communication systems
  • Industrial control systems
  • Medical imaging
  • Automotive infotainment and advanced driver assistance systems (ADAS)

With its robust set of features and flexible design, the TMDXVSK642-3 from Texas Instruments is an excellent choice for developers looking to push the boundaries of digital signal processing and integrated system design.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess