EN
  • EN
  • DE

ADZS-BF549-EZLITE

Part No ADZS-BF549-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EZLITE ADZS-BF549
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Blackfin
Part Status Active
Board Type Evaluation Platform
Type DSP
Core Processor Blackfin
Platform EZ-KIT Lite
Related Parts ADSP-BF549
Mounting Type Fixed
Contents Board(s)
Win Source Part Number ADZS-BF549-EZLITE-44402
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADZS-BF549-EZLITE CAD Model

Description

ADZS-BF549-EZLITE Development Kit by Analog Devices Inc.

The ADZS-BF549-EZLITE is a comprehensive development kit designed by Analog Devices Inc. to facilitate the rapid prototyping and development of applications using the Blackfin BF549 processor. This kit is an ideal starting point for embedded developers working on complex digital signal processing (DSP) and mixed-signal control applications.

The development kit is built around the Blackfin BF549 processor, which is renowned for its high performance and power efficiency. The processor combines a dual-MAC state-of-the-art signal processing engine, the advantages of a clean, orthogonal RISC-like microprocessor instruction set, and single instruction, multiple data (SIMD) multimedia capabilities into a single instruction-set architecture.

The ADZS-BF549-EZLITE kit includes a feature-rich evaluation board that provides a range of peripherals and interfaces to ensure a flexible development environment. It comes equipped with:

  • A generous amount of on-board memory for program and data storage, including SDRAM and flash memory.
  • Multiple connectivity options such as Ethernet, USB, and CAN, allowing for easy integration with a variety of external devices and networks.
  • An expansion interface for daughter cards, which enables the addition of custom and application-specific hardware.
  • Audio and video interfaces for multimedia application development.
  • On-board debug agent, eliminating the need for external JTAG hardware.

Developers can take advantage of the included VisualDSP++ development environment, which provides an integrated software development and debugging tool set. This environment helps streamline the development process from initial code writing to final hardware debugging.

The kit also comes with a comprehensive set of documentation, including hardware reference manuals, schematics, and application notes, making it easier for developers to understand the platform and get started with their projects.

Whether you are working on industrial control, networking, image processing, or audio applications, the ADZS-BF549-EZLITE development kit from Analog Devices Inc. offers a versatile and powerful platform to bring your innovative ideas to life.

You May Also Be Interested in

ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess