EN
  • EN
  • DE

ADA4940-1ARZ-R7

Part No ADA4940-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Power, Low Distortion | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 95V/μs
-3db Bandwidth 260MHz
Current - Input Bias 1.1μA
Voltage - Input Offset 60μV
Supply Current 1.25mA
Current - Output / Channel 46mA
Supply Voltage , Single/Dual (±) 3V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4940
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758468-ADA4940-1ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4940-1ARZ-R7 CAD Model

Description

Analog Devices Inc. ADA4940-1ARZ-R7 Differential Amplifier

The ADA4940-1ARZ-R7 by Analog Devices Inc. is a high-performance, low-noise differential amplifier designed to offer precision signal conditioning for a wide array of applications. This component is specifically tailored to enhance the performance of analog-to-digital converters (ADCs) with its exceptional noise and distortion characteristics. It is an ideal choice for designers looking to improve signal integrity in data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Low Noise Performance: With its low harmonic distortion and noise, the ADA4940-1ARZ-R7 ensures a clean and accurate signal amplification, making it suitable for sensitive applications where signal integrity is paramount.
  • High Bandwidth: The device offers a wide bandwidth that allows it to handle a broad range of frequencies without compromising signal quality, making it versatile for various high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this differential amplifier operates with a low quiescent current, which is beneficial for battery-powered devices and energy-saving applications.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity and cost.
  • Integration and Packaging: The ADA4940-1ARZ-R7 comes in a compact SOIC package, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Controls
  • Instrumentation
  • Active Filtering

The ADA4940-1ARZ-R7 differential amplifier is a testament to Analog Devices' commitment to providing high-quality components that address the growing need for precision signal processing in advanced electronic systems. Whether it's for professional-grade medical equipment or robust industrial machinery, this differential amplifier stands out as a reliable and efficient solution for achieving superior signal fidelity.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or consult the ADA4940-1ARZ-R7 datasheet.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0744 $50.7440
25+ $4.1636 $104.0900
38+ $4.0335 $153.2730
52+ $3.9034 $202.9768
67+ $3.7733 $252.8111
89+ $3.3829 $301.0781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess