EN
  • EN
  • DE

S-818A33AUC-BGN-T2

Part No S-818A33AUC-BGN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description LOW DROPOUT CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063683-S-818A33AUC-BGN-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-818A33AUC-BGN-T2 CAD Model

Description

The S-818A33AUC-BGN-T2 is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage from a fluctuating input voltage. Its key features include low dropout voltage, high accuracy, and low current consumption, making it suitable for a variety of applications.

Applications:

  • Power management for microcontrollers
  • Voltage regulation for portable devices
  • Battery-powered equipment
  • Sensor power supplies
  • Post-regulation for switching power supplies

Features:

  • Low dropout voltage: Allows for efficient regulation even with low input voltages.
  • High output voltage accuracy: Ensures a stable and precise output voltage.
  • Low current consumption: Maximizes battery life in portable applications.
  • Overcurrent protection: Protects the regulator and connected devices from damage.
  • Thermal shutdown protection: Prevents damage due to overheating.

Benefits:

  • Improved system stability: Provides a stable voltage supply, minimizing performance variations.
  • Extended battery life: Reduces power consumption, extending operating time for portable devices.
  • Enhanced system protection: Protects against overcurrent and overheating conditions.
  • Simplified circuit design: Requires minimal external components.
  • Reduced noise: Provides a clean and stable voltage supply, minimizing noise in sensitive circuits.

Additional Details:

The S-818A33AUC-BGN-T2 provides a stable 3.3V output. It features overcurrent and thermal shutdown protection. It is commonly used in portable devices. The low dropout voltage is essential where input voltage is close to the desired output voltage. The device complies with RoHS standards.

The S-818A33AUC-BGN-T2's primary function is to provide a consistent and reliable voltage source. By maintaining stable voltage levels, this regulator contributes significantly to the performance and longevity of connected components. Its protective features prevent potential damage due to electrical anomalies or thermal overload. Its efficiency and compactness make it suitable for a wide array of electronic devices where consistent power delivery is crucial.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess