EN
  • EN
  • DE

TD62308BF(EL)

Part No TD62308BF(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215725-TD62308BF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62308BF(EL) CAD Model

Description

The TD62308BF(EL) is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is specifically designed for driving inductive loads, such as relays, solenoids, and small motors. Its key feature is the integrated protection diodes, which safeguard the device and the surrounding circuitry from voltage spikes generated during inductive switching. This makes it a reliable choice for various industrial and consumer applications.

Applications:

  • Driving relays in automation systems
  • Controlling solenoids in various applications
  • Driving stepper motors in robotics
  • Controlling LED displays
  • Driving lamps
  • Logic Buffers
  • Line drivers

Features:

  • High output voltage: Capable of handling up to 50V
  • High output current: Can source up to 500mA per channel
  • Integrated suppression diodes: Protects against inductive kickback
  • TTL and CMOS compatible inputs: Easy interface with logic circuits
  • Seven independent Darlington transistor arrays
  • Low saturation voltage: Improves efficiency
  • Surface mount package: Compact and easy to integrate

Benefits:

  • Simplified circuit design: Reduces component count and board space.
  • Improved reliability: Integrated protection diodes prevent damage from inductive loads.
  • Direct logic interface: Simplifies control circuitry.
  • Efficient power management: Low saturation voltage minimizes power dissipation.
  • Cost-effective solution: Provides multiple drivers in a single package.
  • Easy assembly: Surface mount package allows for automated placement.

Additional Details:

The TD62308BF(EL) consists of seven independent Darlington transistor arrays, each equipped with integrated suppression diodes. These diodes are crucial for absorbing the energy from inductive loads when they are switched off, preventing voltage spikes that could damage the transistors or other components in the circuit. The inputs are designed to be compatible with both TTL and CMOS logic levels, allowing for seamless integration with a wide range of microcontrollers and digital circuits. The 'BF' designation may indicate specific electrical characteristics or a particular manufacturing process, while '(EL)' often refers to a specific lead finish or packaging configuration. Refer to the manufacturer's datasheet for detailed specifications, thermal characteristics, and recommended operating conditions to ensure optimal performance and reliability in your application. This part is commonly found in industrial control systems, automotive electronics, and consumer appliances where reliable and efficient switching of inductive loads is essential.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess