EN
  • EN
  • DE

SC1551CM-3.3TR

Part No SC1551CM-3.3TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314872-SC1551CM-3.3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1551CM-3.3TR CAD Model

Description

The SC1551CM-3.3TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This device is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. It is characterized by its low dropout voltage, which allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage, making it suitable for battery-powered applications and systems with variable input voltages.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers and digital logic circuits.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to regulate power to various components.
  • Wireless Communication Modules: Powers RF transceivers and other components in wireless modules.
  • Sensor Power: Supplies a stable voltage to sensors and data acquisition systems.
  • Post-Regulation: Cleans up and stabilizes the output voltage from switching power supplies.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors for reduced size and cost.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds safe limits.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Compact Package: Typically available in a small surface-mount package.

Benefits:

  • Extended Battery Life: Low quiescent current helps to maximize battery life in portable applications.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for smaller and more cost-effective designs.
  • Stable Output Voltage: Ensures reliable operation of connected devices with a consistent 3.3V output.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.

The SC1551CM-3.3TR usually operates with an input voltage range from slightly above 3.3V up to around 6V, depending on the specific datasheet. It is designed for use with small ceramic output capacitors, typically in the range of 1µF to 10µF. Its low dropout characteristic and protection features make it a suitable choice for sensitive electronic applications that require a stable 3.3V supply. The compact package options make it ideal for space-constrained applications as well.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess