EN
  • EN
  • DE

TLP421GB

Part No TLP421GB
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 094591-TLP421GB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian TLP421GB CAD Model

Description

The TLP421GB is a photocoupler manufactured by Toshiba Semiconductor and Storage. It comprises a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration provides a high isolation voltage and ensures efficient signal transfer, making it suitable for applications requiring electrical isolation between different circuits.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals to prevent damage from voltage spikes.
  • Inverter Circuits: Provides isolation in inverter control circuits for enhanced safety.
  • Switching Mode Power Supplies (SMPS): Isolates the primary and secondary sides to protect circuitry.
  • General Purpose Inverters: Control signal isolation for motor control and other applications.
  • Office Automation Equipment: Isolation for peripherals and control systems, minimizing ground loops.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission with minimal loss.
  • Compact Package: Space-saving design suitable for densely populated circuit boards.
  • Low Input Current: Requires minimal input current, contributing to energy efficiency.
  • Pb-Free (RoHS Compliant): Complies with environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects sensitive circuits from high voltage surges and electrical noise.
  • Improved Signal Integrity: Minimizes interference and ensures reliable signal transmission.
  • Reliable Performance: Provides stable and consistent operation in various environmental conditions.
  • Space Saving: Compact design allows for use in space-constrained applications.
  • Reduced Power Consumption: Low input current contributes to overall energy efficiency.

Additional Details

The TLP421GB features a minimum isolation voltage of 5000 Vrms. It has a current transfer ratio (CTR) that varies depending on the operating conditions. The operating temperature range is typically from -55°C to 100°C. The input forward voltage is around 1.2V, and the output collector-emitter voltage can range up to 80V. The package type is DIP-4.

This photocoupler is commonly used in industrial automation, power electronics, and other applications where electrical isolation is critical for ensuring safety and reliable performance. Its robust design and high isolation capability make it a reliable choice for isolating sensitive circuits.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,790+ $0.1617 $289.4430
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,200 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess