EN
  • EN
  • DE

T3002EE25

Part No T3002EE25
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 351319-T3002EE25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T3002EE25 CAD Model

Description

The EPCOS (TDK) T3002EE25 is a common mode choke. These chokes are used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears simultaneously on multiple conductors with respect to ground. These chokes are crucial for maintaining electromagnetic compatibility (EMC) and ensuring the proper functioning of electronic devices.

Applications

  • Power line filtering for electronic devices.
  • Suppression of common mode noise in USB and data cables.
  • Noise reduction in audio and video equipment.
  • Filtering in switch-mode power supplies (SMPS).
  • Protection of sensitive electronic circuits from external noise.

Features

  • Common Mode Inductance: Specifies the inductance value for common mode signals. The specific inductance value for T3002EE25 is likely specified in its datasheet.
  • Differential Mode Inductance: Ideally, the choke should have minimal impact on differential mode signals.
  • High Impedance at High Frequencies: Provides significant impedance to common mode noise at higher frequencies.
  • Compact Size: Designed for easy integration into circuit boards.
  • High Current Capacity: Capable of handling relatively high currents without saturation.

Benefits

  • Effective Noise Suppression: Significantly reduces common mode noise, improving the performance and reliability of electronic devices.
  • Improved EMC Performance: Helps to meet electromagnetic compatibility (EMC) standards.
  • Protection of Sensitive Circuits: Protects sensitive circuits from damage or malfunction caused by noise.
  • Enhanced Signal Integrity: Reduces noise in signal lines, improving signal quality.
  • Increased System Reliability: By reducing noise, it contributes to overall system reliability.

The T3002EE25 designation likely indicates specific electrical characteristics such as inductance, current rating, and impedance characteristics. To determine these specific parameters, it's essential to consult the official EPCOS (TDK) datasheet for this part number. Common mode chokes are often used in devices such as computers, power supplies, and consumer electronics to minimize electromagnetic interference (EMI). The construction typically involves two or more windings on a common core, arranged to cancel out the magnetic field generated by differential mode currents while enhancing the field generated by common mode currents. This results in high impedance for common mode signals and low impedance for differential mode signals.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess