ON Semiconductor T14N03G N-Channel MOSFET
The ON Semiconductor T14N03G is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic devices.
The T14N03G boasts a robust continuous drain current (ID) of 14A, making it capable of handling high-power applications with ease. Its low on-resistance (RDS(on)) minimizes power losses, ensuring that the device operates with high efficiency and reliability. This feature is particularly beneficial in applications where power conservation is critical, such as in portable devices and power supply units.
With a maximum operating temperature of 175°C, the T14N03G can withstand harsh environments and maintain its performance even under thermal stress. This makes it an ideal choice for industrial and automotive applications where temperature extremes are common.
The device comes in a compact package, which allows for a smaller footprint on the PCB and simplifies the design process for engineers. Its surface-mount design is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.
Key features of the T14N03G include:
- Voltage Rating (VDS): 30V, providing a good balance between breakdown voltage and low voltage operation.
- Continuous Drain Current (ID): 14A, enabling the handling of high current loads.
- Low On-Resistance (RDS(on)): Minimizing conduction losses and improving efficiency.
- High Maximum Operating Temperature: Withstanding up to 175°C for operation in extreme conditions.
- Fast Switching Speed: Enhancing performance in switching applications such as DC-DC converters.
The T14N03G is suitable for a diverse array of applications, including power management in consumer electronics, DC-DC converters, motor drives, and other power-intensive applications. Its combination of high current capability, low on-resistance, and thermal resilience makes it a versatile and reliable component in any power management system.
Overall, the ON Semiconductor T14N03G N-Channel MOSFET is a powerful solution for designers looking to optimize their power management systems with a device that offers both high performance and energy efficiency.