EN
  • EN
  • DE

MAX3208EATE+T

Part No MAX3208EATE+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703011-MAX3208EATE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3208EATE+T CAD Model

Description

Product Overview: MAX3208EATE+T from Maxim Integrated

The MAX3208EATE+T by Maxim Integrated is a high-performance, low-power, octal universal asynchronous receiver-transmitter (UART) designed to meet the demanding requirements of industrial, networking, and consumer electronics applications. This device is part of the MAX3208 series and is known for its reliability and versatility in serial communication tasks.

Key Features

  • High Integration: The MAX3208EATE+T integrates eight UART channels into a single chip, reducing the need for multiple components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage from 2.25V to 3.6V, making it ideal for battery-powered devices.
  • High Data Rate: It supports data rates up to 24Mbps, allowing for high-speed data transfer and efficient communication between devices.
  • Flexible Baud Rate Generation: The device includes a fractional baud rate generator, providing precise baud rates for various clock inputs, enhancing compatibility with different systems.
  • Auto Hardware/Software Flow Control: It features automatic hardware and software flow control, which helps prevent data loss during transmission by managing data flow.

Applications

The MAX3208EATE+T is ideally suited for a wide range of applications where multiple UART channels are required. These include:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Consumer electronics including gaming consoles and smart TVs

Package and Quality

The device is offered in a 16-pin TQFN package with an exposed pad, providing excellent thermal performance and a compact footprint. It is also specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments. As with all Maxim Integrated products, the MAX3208EATE+T is manufactured to high-quality standards, ensuring robust performance for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess