EN
  • EN
  • DE

MAX16808AUI

Part No MAX16808AUI
Manufacturer Maxim Integrated
Description Integrated 8-Channel LED Drivers with Switch-Mode Boost and SEPIC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212335-MAX16808AUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16808AUI CAD Model

Description

Maxim Integrated's MAX16808AUI High-Efficiency LED Driver

The MAX16808AUI from Maxim Integrated is a versatile, high-efficiency LED driver tailored for automotive, display backlighting, and general lighting applications. Its robust design and flexible features make it an ideal choice for designers looking to create reliable and high-performance LED systems.

Key Features

  • Integrated Switch: The device includes an integrated switch capable of handling high currents, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: Operating from a 5.5V to 40V input voltage range, the MAX16808AUI is suitable for a variety of power supplies and can withstand automotive load dump conditions.
  • Adjustable Current Control: Designers can set the LED current from 20mA to 150mA, providing flexibility to accommodate different LED configurations and brightness requirements.
  • PWM Dimming: The driver supports PWM dimming, which allows for precise control over the brightness levels and can help extend the LED lifespan.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and LEDs operate within safe temperature limits, enhancing system reliability.

Applications

  • Automotive exterior and interior lighting
  • LED backlights for LCD displays
  • General LED lighting

Design Advantages

The MAX16808AUI offers a compact, thermally efficient TSSOP-28 package, making it suitable for space-constrained applications. Its integrated current-sense amplifier and programmable switching frequency allow for a reduced bill of materials and a simplified design process. Additionally, the device's spread-spectrum frequency modulation helps minimize EMI, a critical consideration for automotive and sensitive applications.

With Maxim Integrated's reputation for quality and performance, the MAX16808AUI LED driver is a reliable solution for a wide range of high-efficiency LED driving needs. Its comprehensive feature set ensures that designers can achieve the desired brightness and power efficiency while maintaining a compact and robust design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1550 $64.3950
20+ $5.8709 $117.4180
31+ $5.6874 $176.3094
42+ $5.5040 $231.1680
55+ $5.3204 $292.6220
73+ $4.7701 $348.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess